注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8.465239
10
¥7.986073
100
¥7.534032
500
¥7.107577
1000
¥6.70526
Microchip Technology DSC1101CL2-020.0000T
- 收藏
- 对比
DSC1101CL2-020.0000T
1610-DSC1101CL2-020.0000T
振荡器
VDFN-6
大陆
立即发货

Standard Clock Oscillators MEMS Oscillator High Perf, 25ppm
--最小包装量--
¥
总价: ¥
DSC1101CL2-020.0000T详情
Microchip Technology DSC1101CL2-020.0000T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
VDFN-6
RoHS
Details
Mounting Styles
SMD/SMT
Factory Pack QuantityFactory Pack Quantity
1000
系列
DSC1101
包装
Reel
终端样式
SMD/SMT
DSC1101CL2-020.0000T拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology






哦! 它是空的。