Microchip Technology DSPIC33EP128MU502-I/MM
- 收藏
- 对比
DSPIC33EP128MU502-I/MM
1610-DSPIC33EP128MU502-I/MM
嵌入式 - 微控制器
QFN
大陆
立即发货

16-Bit DSC, 128KB Flash, 16K RAM, 1KB Data Flash, CAN, USB, 12-Bit ADC, 3-Op-Amp, MC PWM, QEI, PTG, UART, SPI, I2C, CTMU, 28 QFN-S 6x6x0.9mm TUBE
1最小包装量--
DSPIC33EP128MU502-I/MM详情
Microchip Technology DSPIC33EP128MU502-I/MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
零件状态
Discontinued
湿度敏感性等级(MSL)
1 (Unlimited)
基本部件号
DSPIC33EP128MU502
RoHS状态
ROHS3 Compliant
DSPIC33EP128MU502-I/MM拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。