Microchip Technology DV164140-1
- 收藏
- 对比
DV164140-1
1610-DV164140-1
射频评估和开发套件,开发板
--
大陆
立即发货

LORA EVAL KIT RN2483 868MHZ
1最小包装量--
DV164140-1详情
Microchip Technology DV164140-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
14 Weeks
已出版
2015
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; LoRa® (LoRaWAN™)
频率
868MHz
提供的内容
Board(s), Cable(s), Accessories
达到SVHC
无SVHC
RoHS状态
ROHS3 Compliant
DV164140-1拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。