Microchip Technology E11X
- 收藏
- 对比
E11X详情
Microchip Technology E11X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
Quantum, QTouch™
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 供电
2.5V~5V
使用的 IC/零件
QT110, QT111, QT112, QT113
提供的内容
Board(s)
传感器类型
Touch, Capacitive
RoHS状态
Non-RoHS Compliant
E11X拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。