Microchip Technology EA71C53A
- 收藏
- 对比
EA71C53A
1610-EA71C53A
评估板 - 嵌入式 - MCU,DSP
--
大陆
立即发货

Development Boards & Kits - ARM WBZ451 and PIC32CX-BZ2 Early Access Development Kit
1最小包装量--
EA71C53A详情
Microchip Technology EA71C53A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Core
ARM Cortex M4
Tool Is For Evaluation Of
PIC32CX-BZ2, WBZ451
For Use With
RF Wireless Module, Wireless MCUs
Interface Type
USB
Package
Bulk
厂商
微芯片技术
Product Status
活跃
For Use With/Related Products
PIC32CX-BZ2, WBZ451
Description/Function
WBZ451 and PIC32CX-BZ2 Early Access Development Kit
系列
PIC®
类型
Transceiver; 802.15.4 (ZigBee®), Bluetooth® 5
频率
2.4GHz
注意
-
提供的内容
Board(s)
产品
开发套件
EA71C53A拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。