Microchip Technology EV12F11A
- 收藏
- 对比
EV12F11A
1610-EV12F11A
射频评估和开发套件,开发板
--
大陆
立即发货

PIC32WFI32E CURIOSITY BOARD
1最小包装量--
EV12F11A详情
Microchip Technology EV12F11A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
微芯片技术
Package
Bulk
Product Status
活跃
For Use With/Related Products
WFI32E01PC, PIC32MZW1
Base Product Number
EV12F11
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Microchip
Brand
Microchip Technology / Atmel
Tool Is For Evaluation Of
WFI32E01PC
系列
-
类型
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
子类别
开发工具
技术
32 bit
频率
2.4GHz
注意
-
提供的内容
Board(s)
产品类别
WiFi开发工具
核心架构
PIC
产品
评估板
套件内容
Curiosity Eval Board PIC32 WFI32E, Power Cable
产品类别
WiFi Development Tools - 802.11
设备核心
32 bit MCU
EV12F11A拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。