Microchip Technology EV35Z86A
- 收藏
- 对比
EV35Z86A
1610-EV35Z86A
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools Multi-Phase Power Board
1最小包装量--
EV35Z86A详情
Microchip Technology EV35Z86A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tool Is For Evaluation Of
MIC4605, MCP6021, MCP9701, MIC28512, MCP1754, MCP1661
Factory Pack Quantity
1
类型
无刷直流运动控制器
产品
开发板
输入电压
6 V to 50 V
EV35Z86A拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。