Microchip Technology EV42P34A
- 收藏
- 对比
EV42P34A
1610-EV42P34A
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools PSE bt with PD77728 PD77020
1最小包装量--
EV42P34A详情
Microchip Technology EV42P34A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tool Is For Evaluation Of
PD77728, PD77020
Interface Type
I2C, Serial, USB
Maximum Operating Temperature
+ 40 C
Minimum Operating Temperature
0 C
Factory Pack Quantity
1
类型
Power Over Ethernet (PoE)
产品
评估板
EV42P34A拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。