Microchip Technology EVB88730
- 收藏
- 对比
EVB88730
1610-EVB88730
评估和演示板及套件
--
大陆
立即发货

LAN88730 Automotive Grade High-Speed MII/RMII 10/100 Ethernet Transceiver Customer Evaluation Board, Wired Connectivity
1最小包装量--
EVB88730详情
Microchip Technology EVB88730重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Ethernet
使用的 IC/零件
LAN88730
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
EVB88730拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。