Microchip Technology EVB-LAN7500
- 收藏
- 对比
EVB-LAN7500
1610-EVB-LAN7500
评估和演示板及套件
--
大陆
立即发货

LAN7500 High-Speed USB 2.0 To 10/100/1000 Ethernet Customer Evaluation Board
1最小包装量--
EVB-LAN7500详情
Microchip Technology EVB-LAN7500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Ethernet Controller (PHY and MAC)
使用的 IC/零件
LAN7500
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
EVB-LAN7500拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。