Microchip Technology FLASHPRO4
- 收藏
- 对比
FLASHPRO4
1610-FLASHPRO4
编程器,仿真器和调试器
--
大陆
立即发货

Programmers - Processor Based Programmer w/ USB Cable PluginRoHS Compliant as of 8/14/06
--最小包装量--
FLASHPRO4详情
Microchip Technology FLASHPRO4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
FPGAs
Core
ProASIC
For Use With
FPGAs
Interface Type
JTAG
Factory Pack QuantityFactory Pack Quantity
1
Tradename
Actel
Unit Weight
3.435684 oz
Description/Function
ProASIC程序员
Package
Bulk
Base Product Number
FLASHPRO4
厂商
微芯片技术
Product Status
活跃
For Use With/Related Products
FPGA
系列
-
类型
Programmer
内容
Board(s), Cable(s)
产品
Programmers
特征
Supports In-system Programming, Supports IEEE 1149 JTAG Programming through STAPL, Supports USB 2.0
套件内容
FlashPro4 Programmer Standalone Unit, USB A to mini-B USB & 10-Pin Ribbon Cable, Quickstart Card96
FLASHPRO4拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。