Microchip Technology HCS300T-I/SNVAO
- 收藏
- 对比
HCS300T-I/SNVAO
1610-HCS300T-I/SNVAO
集成电路(IC)
--
大陆
立即发货

HCS300T-I/SNVAO datasheet pdf and Integrated Circuits (ICs) product details from Microchip Technology stock available at utmel
1最小包装量--
HCS300T-I/SNVAO详情
Microchip Technology HCS300T-I/SNVAO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
有
PPAP
无
Supplier Temperature Grade
汽车
Mounting
表面贴装
Package Height
1.25(Min)
Package Width
3.9
Package Length
4.9
PCB changed
8
Standard Package Name
SOP
Supplier Package
SOIC N
Lead Shape
Gull-wing
包装
卷带
零件状态
活跃
引脚数量
8
HCS300T-I/SNVAO拓展信息
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip







哦! 它是空的。