Microchip Technology KS8995M-EVAL
- 收藏
- 对比
KS8995M-EVAL
1610-KS8995M-EVAL
评估和演示板及套件
--
大陆
立即发货

BOARD EVAL EXPERIMENT KS8995M
1最小包装量--
KS8995M-EVAL详情
Microchip Technology KS8995M-EVAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Discontinued
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Ethernet Controller (PHY and MAC)
使用的 IC/零件
KS8995M
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
KS8995M-EVAL拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。