Microchip Technology KSZ8893FQL-EVAL
- 收藏
- 对比
KSZ8893FQL-EVAL
1610-KSZ8893FQL-EVAL
评估和演示板及套件
--
大陆
立即发货

Ethernet Development Tools 2 1 Port 10/100 Switch w/Tranceivers & Frame Buffers - Evaluation Board
1最小包装量--
KSZ8893FQL-EVAL详情
Microchip Technology KSZ8893FQL-EVAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Ethernet Controller (PHY and MAC)
使用的 IC/零件
KSZ8893FQL
提供的内容
Board(s)
嵌入式
无
RoHS状态
ROHS3 Compliant
KSZ8893FQL-EVAL拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。