Microchip Technology LX6512CD
- 收藏
- 对比
LX6512CD
1610-LX6512CD
显示器,监视器 - LCD 驱动器/控制器
--
大陆
立即发货

LX6512CD datasheet pdf and Display, Monitor - LCD Driver/Controller product details from Microchip Technology stock available at utmel
1最小包装量--
LX6512CD详情
Microchip Technology LX6512CD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
SVHC
有
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
1.5(Max)
Package Width
4.01(Max)
Package Length
10.01(Max)
PCB changed
16
Standard Package Name
SOP
Supplier Package
SOIC
Lead Shape
Gull-wing
零件状态
Obsolete
引脚数量
16
LX6512CD拓展信息







哦! 它是空的。