注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥13250.673518
10
¥12814.964715
25
¥12725.883534
50
¥12637.421582
100
¥12377.494205
500
¥11492.56658
Microchip Technology M2S150-ADV-DEV-KIT
- 收藏
- 对比
M2S150-ADV-DEV-KIT
1610-M2S150-ADV-DEV-KIT
评估和演示板及套件
--
大陆
立即发货

Programmable Logic IC Development Tools SmartFusion2 Advanced Development KIT
--最小包装量--
¥
总价: ¥
M2S150-ADV-DEV-KIT详情
Microchip Technology M2S150-ADV-DEV-KIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tool Is For Evaluation Of
M2S150TS-1FCG1152
Interface Type
Ethernet, I2C, SPI, UART, USB
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
3.046 lbs
Interface Standards
I2C/SPI/UART
Category
Programmable Logic Tools
PCIe
PCIe
Memory Types
DDR3 SDRAM
Package
Box
Base Product Number
M2S150
厂商
微芯片技术
Product Status
活跃
For Use With/Related Products
SmartFusion®2
系列
SmartFusion2
类型
FPGA
工作电源电压
12 V
核心架构
ARM
内容
Board(s), Cable(s), Power Supply
以太网
有
USB
USB2.0
[医]GPIO
有
产品
开发套件
套件内容
Advanced Development Board, USB A to Micro B /USB Micro A to A /USB A to Mini B Cable, Power Adapter
M2S150-ADV-DEV-KIT拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。