Microchip Technology MA330051-1
- 收藏
- 对比
MA330051-1
1610-MA330051-1
评估板 - 扩展板,子卡
--
大陆
立即发货

Daughter Cards & OEM Boards dsPIC33CK64MC105 External OpAmp Motor Control PIM
1最小包装量--
MA330051-1详情
Microchip Technology MA330051-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Core
dsPIC
Factory Pack QuantityFactory Pack Quantity
1
Tool Is For Evaluation Of
dsPIC33CK64MC105
For Use With
Microchip MCLV-2(DM330021-2)/MCHV-2(DM330023-2)/MCHV-3(DM330023-3) Boards & Dev Bundle (DV330100)
Package
Bulk
Base Product Number
MA330051
厂商
微芯片技术
Product Status
活跃
For Use With/Related Products
dsPIC33CK64MC105
系列
-
技术
16 bit
配件类型
Plug-In Module (PIM)
数据总线宽度
16 bit
核心架构
dsPIC
产品
Plug-In Modules
套件内容
External Op-Amp Motor Control Plug-in Module dsPIC33CK64MC105
设备核心
16 bit MCU
MA330051-1拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip







哦! 它是空的。