Microchip Technology MCP2021A-500E/MDVAO
- 收藏
- 对比
MCP2021A-500E/MDVAO
1610-MCP2021A-500E/MDVAO
接口 - 驱动器,接收器,收发器
--
大陆
立即发货

MCP2021A-500E/MDVAO datasheet pdf and Interface - Drivers, Receivers, Transceivers product details from Microchip Technology stock available at utmel
1最小包装量--
MCP2021A-500E/MDVAO详情
Microchip Technology MCP2021A-500E/MDVAO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
有
PPAP
有
Mounting
表面贴装
Package Height
0.88
Package Width
4
Package Length
4
PCB changed
8
Supplier Package
DFN EP
零件状态
活跃
引脚数量
8
MCP2021A-500E/MDVAO拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。