Microchip Technology MCP2021AT-330E/SNVAO
- 收藏
- 对比
MCP2021AT-330E/SNVAO
1610-MCP2021AT-330E/SNVAO
接口 - 驱动器,接收器,收发器
--
大陆
立即发货

MCP2021AT-330E/SNVAO datasheet pdf and Interface - Drivers, Receivers, Transceivers product details from Microchip Technology stock available at utmel
1最小包装量--
MCP2021AT-330E/SNVAO详情
Microchip Technology MCP2021AT-330E/SNVAO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
有
PPAP
有
Mounting
表面贴装
Package Height
1.25(Min)
Package Width
3.9
Package Length
4.9
PCB changed
8
Standard Package Name
SOP
Supplier Package
SOIC N
Lead Shape
Gull-wing
零件状态
NRND
MCP2021AT-330E/SNVAO拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。