Microchip Technology MCP22350-1I/Q8X
- 收藏
- 对比
MCP22350-1I/Q8X
1610-MCP22350-1I/Q8X
接口 - 控制器
28-VFQFN Exposed Pad
大陆
立即发货

HIGHLY INTEGRATED SMALL FORM FAC
1最小包装量--
MCP22350-1I/Q8X详情
Microchip Technology MCP22350-1I/Q8X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
28-VFQFN Exposed Pad
供应商器件包装
28-QFN (4x4)
包装
Tray
操作温度
-40°C ~ 85°C (TA)
零件状态
活跃
电压 - 供电
1.62V ~ 1.98V, 3.1V ~ 3.47V, 4.75V ~ 5.25V
功能
Controller
界面
SPI
议定书
USB
标准
USB 3.1
MCP22350-1I/Q8X拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。