Microchip Technology MIC3003AGML-TR
- 收藏
- 对比
MIC3003AGML-TR
1610-MIC3003AGML-TR
PMIC - 激光驱动器
24-VFQFN Exposed Pad, 24-MLF®
大陆
立即发货

Network Controller & Processor ICs FOM Controller with Internal Calibration
1最小包装量--
MIC3003AGML-TR详情
Microchip Technology MIC3003AGML-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
24-VFQFN Exposed Pad, 24-MLF®
供应商器件包装
24-MLF® (4x4)
操作温度
-40°C~85°C
包装
Tape & Reel (TR)
零件状态
Discontinued
湿度敏感性等级(MSL)
2 (1 Year)
电压 - 供电
3V~3.6V
基本部件号
MIC3003
RoHS状态
ROHS3 Compliant
MIC3003AGML-TR拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。