Microchip Technology PIC32CM2532JH01048T-E/U5B
- 收藏
- 对比
PIC32CM2532JH01048T-E/U5B
1610-PIC32CM2532JH01048T-E/U5B
嵌入式 - 微控制器
--
大陆
立即发货

ARM Microcontrollers - MCU 48QFN, 256KB Flash, 48Mhz, T&R, 105C, w/ CANView in Development Tools Selector
1最小包装量--
PIC32CM2532JH01048T-E/U5B详情
Microchip Technology PIC32CM2532JH01048T-E/U5B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Maximum Clock Frequency
48 MHz
Minimum Operating Temperature
- 40 C
Maximum Operating Temperature
+ 125 C
Factory Pack QuantityFactory Pack Quantity
4000
Package
Tape & Reel (TR)
Base Product Number
PIC32CM2532
厂商
微芯片技术
Product Status
活跃
包装
Reel
系列
-
PIC32CM2532JH01048T-E/U5B拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。