注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥531.736953
10
¥501.638637
100
¥473.243994
500
¥446.456601
1000
¥421.185475
Microchip Technology PLC-AC-COUPLER
- 收藏
- 对比
PLC-AC-COUPLER
1610-PLC-AC-COUPLER
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools PLC AC COUPLER
--最小包装量--
¥
总价: ¥
PLC-AC-COUPLER详情
Microchip Technology PLC-AC-COUPLER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tool Is For Evaluation Of
PL485-EK
Factory Pack QuantityFactory Pack Quantity
1
Range
Microchip
For Use With
PL485-EK
Package
Bulk
Base Product Number
PLC-AC-COUPLER
厂商
微芯片技术
Product Status
Obsolete
For Use With/Related Products
PL485-EK
系列
-
输出电压
-
配件类型
Coupler
产品
Accessories
输入电压
-
PLC-AC-COUPLER拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology






哦! 它是空的。