Microchip Technology PM5369-FGI
- 收藏
- 对比
PM5369-FGI
1610-PM5369-FGI
嵌入式 - 微处理器
--
大陆
立即发货

PM5369-FGI datasheet pdf and Embedded - Microprocessors product details from Microchip Technology stock available at utmel
1最小包装量--
PM5369-FGI详情
Microchip Technology PM5369-FGI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
符合免除
ECCN (US)
5A991.c
HTS
8542.31.00.01
Automotive
无
PPAP
无
Category
Tributary Unit Payload Processor For 9953 Mbit/S
Mounting
表面贴装
Package Width
27
Package Length
27
PCB changed
672
Standard Package Name
BGA
Supplier Package
FCBGA
Lead Shape
Ball
引脚数量
672
PM5369-FGI拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。