Microchip Technology PM5377-FI
- 收藏
- 对比
PM5377-FI
1610-PM5377-FI
接口 - 电信
--
大陆
立即发货

96-PORT (240G) STS-1 CROSS-CONNE
1最小包装量--
PM5377-FI详情
Microchip Technology PM5377-FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
电压 - 供电
1.2V
功能
SONET/SDH
界面
Microprocessor
电路数量
1
RoHS状态
Non-RoHS Compliant
PM5377-FI拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。