Microchip Technology PM8054B-F3EI
- 收藏
- 对比
PM8054B-F3EI
1610-PM8054B-F3EI
接口 - I/O 扩展器
--
大陆
立即发货

PM8054B-F3EI datasheet pdf and Interface - I/O Expanders product details from Microchip Technology stock available at utmel
--最小包装量--
PM8054B-F3EI详情
Microchip Technology PM8054B-F3EI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8542330001
Automotive
无
PPAP
无
Mounting
表面贴装
Package Width
31
Package Length
31
PCB changed
1073
Supplier Package
FBGA
Category
36-Port SAS Expander
RoHS
Compliant
零件状态
活跃
类型
36-Port SAS Expander
引脚数量
1073
PM8054B-F3EI拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。