Microchip Technology PM8379-BGI
- 收藏
- 对比
PM8379-BGI
1610-PM8379-BGI
集成电路(IC)
--
大陆
立即发货

PM8379-BGI datasheet pdf and Integrated Circuits (ICs) product details from Microchip Technology stock available at utmel
1最小包装量--
PM8379-BGI详情
Microchip Technology PM8379-BGI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Mounting
表面贴装
Package Width
27
Package Length
27
PCB changed
352
Standard Package Name
BGA
Supplier Package
CSBGA
Lead Shape
Ball
零件状态
Obsolete
引脚数量
352
PM8379-BGI拓展信息
Microchip
Microchip
Microchip
Microchip
Microchip
Microchip Technology
Microchip Technology
Microchip
Microchip
Microchip







哦! 它是空的。