Microchip Technology PM8650A1-FEI
- 收藏
- 对比
PM8650A1-FEI
1610-PM8650A1-FEI
存储器
--
大陆
立即发货

Memory Controllers Flashtec NVMe 3108 PCIe 8ch Dual-Port Flash Controller
1最小包装量--
PM8650A1-FEI详情
Microchip Technology PM8650A1-FEI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Memory Types
Dynamic RAM - DRAM
Mounting Styles
SMD/SMT
Number of Memory Channels
8 Channel
Factory Pack QuantityFactory Pack Quantity
90
Tradename
Flashtec
类型
Dynamic RAM (DRAM)
PM8650A1-FEI拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。