Microchip Technology RN-111B-EVAL
- 收藏
- 对比
RN-111B-EVAL
1610-RN-111B-EVAL
射频评估和开发套件,开发板
Module
大陆
立即发货

EVALUATION KIT FOR WIFLY MODULE
1最小包装量--
RN-111B-EVAL详情
Microchip Technology RN-111B-EVAL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; 802.11 b (Wi-Fi, WiFi, WLAN)
频率
2.4GHz
工作电源电压
5V
界面
Serial, USB
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
RN-111B-EVAL拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。