Microchip Technology RN-DEV-A
- 收藏
- 对比
RN-DEV-A
1610-RN-DEV-A
射频评估和开发套件,开发板
--
大陆
立即发货

KIT DEV BLUETOOTH AUDIO
1最小包装量--
RN-DEV-A详情
Microchip Technology RN-DEV-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; Bluetooth® Classic
频率
2.4GHz
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
RN-DEV-A拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。