Microchip Technology SCH5617-NS
- 收藏
- 对比
SCH5617-NS
1610-SCH5617-NS
嵌入式 - 微控制器
--
大陆
立即发货

SCH5617-NS datasheet pdf and Embedded - Microcontrollers product details from Microchip Technology stock available at utmel
1最小包装量--
SCH5617-NS详情
Microchip Technology SCH5617-NS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
3.05(Max)
Package Width
14
Package Length
20
PCB changed
128
Standard Package Name
QFP
Supplier Package
PQFP
Lead Shape
Gull-wing
零件状态
Unconfirmed
引脚数量
128
SCH5617-NS拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。