Microchip Technology TIPL801
- 收藏
- 对比
TIPL801
1610-TIPL801
评估和演示板及套件
--
大陆
立即发货

Serial Gateway to Ethernet P801 Board
1最小包装量--
TIPL801详情
Microchip Technology TIPL801重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Hardware
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
工作电源电压
3.3V
界面
I2C, RS-232, SPI
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
TIPL801拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。