Microchip Technology TS68882VF16
- 收藏
- 对比
TS68882VF16
1610-TS68882VF16
专用 IC
68-BECQFP
大陆
立即发货

IC FLOATING-POINT CO-PROC 68CQFP
1最小包装量--
TS68882VF16详情
Microchip Technology TS68882VF16重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
68-BECQFP
包装
Tray
已出版
1997
零件状态
Obsolete
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Floating-Point Co-Processor
基本部件号
TS68882
RoHS状态
Non-RoHS Compliant
TS68882VF16拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。