Micro Commercial Components 1.5KE15CAT&R
- 收藏
- 对比
1.5KE15CAT&R
1603-1.5KE15CAT&R
TVS - 二极管
--
大陆
立即发货

1.5KE15CAT&R datasheet pdf and TVS - Diodes product details from Micro Commercial Components stock available at utmel
1最小包装量--
1.5KE15CAT&R详情
Micro Commercial Components 1.5KE15CAT&R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
14
Shell Style#
直角
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049111S14KW046
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
1.5KE15CAT&R拓展信息
Micro Commercial Components (MCC)
Micro Commercial Co
Micro Commercial Co
Micro Commercial Co
Micro Commercial Co
Micro Commercial Co
Micro Commercial Co
Micro Commercial Components (MCC)
Micro Commercial Components (MCC)
Micro Commercial Components (MCC)







哦! 它是空的。