Micro Commercial Components 201KD07JI-TP
- 收藏
- 对比
201KD07JI-TP
1603-201KD07JI-TP
无类别的
--
大陆
立即发货

201KD07JI-TP datasheet pdf and Unclassified product details from Micro Commercial Components stock available at utmel
1最小包装量--
201KD07JI-TP详情
Micro Commercial Components 201KD07JI-TP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
16
Shell Style#
直角
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
25
Mating Style
自锁
Manufacturer
Amphenol
Brand
Amphenol Pcd
Risk Rank
5.63
Ihs Manufacturer
MICRO COMMERCIAL COMPONENTS CORP
Part Life Cycle Code
活跃
Manufacturer Part Number
201KD07JI-TP
Rohs Code
有
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
达到SVHC
unknown
201KD07JI-TP拓展信息







哦! 它是空的。