Micro Commercial Components 24LC512TISN
- 收藏
- 对比
24LC512TISN
1603-24LC512TISN
存储器
--
大陆
立即发货

24LC512TISN datasheet pdf and Memory product details from Micro Commercial Components stock available at utmel
1最小包装量--
24LC512TISN详情
Micro Commercial Components 24LC512TISN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Shell Sizes
24
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Manufacturer
Amphenol
Brand
Amphenol Pcd
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
锌钴
产品
Environmental EMI/RFI Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
24LC512TISN拓展信息
Micro Commercial Components
Micro Commercial Components
Micro Commercial Components
Micro Commercial Components
Micro Commercial Components
Micro Commercial Components
Micro Commercial Components







哦! 它是空的。