Micro Commercial Components 2SC2668-O-AP-HF
- 收藏
- 对比
2SC2668-O-AP-HF详情
Micro Commercial Components 2SC2668-O-AP-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
10
Rohs Code
有
Manufacturer Part Number
2SC2668-O-AP-HF
Manufacturer
微型商用部件
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MICRO COMMERCIAL COMPONENTS
Risk Rank
5.83
峰值回流焊温度(摄氏度)
260
达到SVHC
compliant
2SC2668-O-AP-HF拓展信息








哦! 它是空的。