Micro Commercial Components BC868-25-TP-HF
- 收藏
- 对比
BC868-25-TP-HF
1603-BC868-25-TP-HF
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

Small Signal Bipolar Transistor,
1最小包装量--
BC868-25-TP-HF详情
Micro Commercial Components BC868-25-TP-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MICRO COMMERCIAL COMPONENTS
Package Description
,
Moisture Sensitivity Levels
1
ECCN 代码
EAR99
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
时间@峰值回流温度-最大值(s)
10
BC868-25-TP-HF拓展信息
Micro Commercial Co
Micro Commercial Co
Micro Commercial Co
Micro Commercial Co
Micro Commercial Components (MCC)
Micro Commercial Co
Micro Commercial Co
Micro Commercial Co
Micro Commercial Co
Micro Commercial Co







哦! 它是空的。