Micro Commercial Components CLD2010B
- 收藏
- 对比
CLD2010B
1603-CLD2010B
无类别的
--
大陆
立即发货

CLD2010B datasheet pdf and Unclassified product details from Micro Commercial Components stock available at utmel
1最小包装量--
添加到询价列表
CLD2010B详情
Micro Commercial Components CLD2010B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67
Construction type lens
Round
Labelled
无
Colour front ring
Stainless steel
With front ring
有
0个相似型号
CLD2010B拓展信息







哦! 它是空的。