Micro Commercial Components GBJ1506-B
- 收藏
- 对比
GBJ1506-B
1603-GBJ1506-B
无类别的
--
大陆
立即发货

GBJ1506-B datasheet pdf and Unclassified product details from Micro Commercial Components stock available at utmel
1最小包装量--
GBJ1506-B详情
Micro Commercial Components GBJ1506-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
9.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
69
Min. permitted bending radius, stationary application/permanent installation
37
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Rohs Code
无
Manufacturer Part Number
GBJ1506-B
Manufacturer
微型商用部件
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MICRO COMMERCIAL COMPONENTS
Risk Rank
5.92
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
GBJ1506-B拓展信息







哦! 它是空的。