Micro Commercial Components GBJ3008
- 收藏
- 对比
GBJ3008
1603-GBJ3008
无类别的
--
大陆
立即发货

GBJ3008 datasheet pdf and Unclassified product details from Micro Commercial Components stock available at utmel
1最小包装量--
GBJ3008详情
Micro Commercial Components GBJ3008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Min. permitted bending radius, stationary application/permanent installation
79
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
Min. permitted bending radius, moving application/free movement
197
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
16
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
19.7
Permitted cable outer temperature during assembling/handling
-30 - 80
Colour outer sheath
Grey
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 70
Flame retardant
According to IEC/EN 60332-3-24
Stranding element
无
GBJ3008拓展信息







哦! 它是空的。