Micro Commercial Components GBU4JL
- 收藏
- 对比
GBU4JL
1603-GBU4JL
无类别的
--
大陆
立即发货

GBU4JL datasheet pdf and Unclassified product details from Micro Commercial Components stock available at utmel
1最小包装量--
GBU4JL详情
Micro Commercial Components GBU4JL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Outer diameter approx.
27.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
6
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
136
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
GBU4JL拓展信息







哦! 它是空的。