Micro Commercial Components KBP2026-BP
- 收藏
- 对比
KBP2026-BP
1603-KBP2026-BP
无类别的
--
大陆
立即发货

KBP2026-BP datasheet pdf and Unclassified product details from Micro Commercial Components stock available at utmel
1最小包装量--
KBP2026-BP详情
Micro Commercial Components KBP2026-BP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyamide
Manufacturer Part Number
SHCS03-5,00
Approvals
UL
Manufacturer
Altech
Wire Gauge Range
30~14 AWG
颜色
Green
端口的数量
3
导线/电缆类型
Solid Wire;Stranded Wire
KBP2026-BP拓展信息







哦! 它是空的。