Micro Commercial Components MB4
- 收藏
- 对比
MB4
1603-MB4
射频评估和开发套件,开发板
--
大陆
立即发货

ENCLOSURE, WALL MOUNT, PLASTIC, BLACK, Enclosure Type:Multipurpose, Enclosure Material:ABS, External Height - Metric:85mm, External Width - Metric:216mm, External Depth - Metric:130mm, IP Rating:-, Body Color:Black, NEMA Rating:- RoHS Compliant: Y
1最小包装量--
添加到询价列表







哦! 它是空的。