Micro Commercial Components SI2301-TP-HF
- 收藏
- 对比
SI2301-TP-HF
1603-SI2301-TP-HF
晶体管 - 特殊用途
--
大陆
立即发货

Power Field-Effect Transistor,
1最小包装量--
SI2301-TP-HF详情
Micro Commercial Components SI2301-TP-HF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MICRO COMMERCIAL COMPONENTS
Package Description
,
Moisture Sensitivity Levels
1
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
哑光锡
峰值回流焊温度(摄氏度)
260
Reach合规守则
compliant
时间@峰值回流温度-最大值(s)
10
SI2301-TP-HF拓展信息
Micro Commercial Components
Micro Commercial Components
Micro Commercial Components
MCC(Micro Commercial Components)







哦! 它是空的。