Micro Commercial Components SMLJ24CA-T
- 收藏
- 对比
SMLJ24CA-T
1603-SMLJ24CA-T
二极管 - 齐纳 - 单
--
大陆
立即发货

Transient Suppressor,
1最小包装量--
SMLJ24CA-T详情
Micro Commercial Components SMLJ24CA-T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MICRO COMMERCIAL COMPONENTS
Moisture Sensitivity Levels
1
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
锡铅
HTS代码
8541.10.00.50
峰值回流焊温度(摄氏度)
240
Reach合规守则
unknown
时间@峰值回流温度-最大值(s)
30
SMLJ24CA-T拓展信息
Micro Commercial Co
Micro Commercial Co
Micro Commercial Co
Micro Commercial Co
Micro Commercial Co
Micro Commercial Components (MCC)
Micro Commercial Co
Micro Commercial Co
Micro Commercial Co
Micro Commercial Co







哦! 它是空的。