Micro Commercial Components US1JFL
- 收藏
- 对比
US1JFL
1603-US1JFL
无类别的
--
大陆
立即发货

US1JFL datasheet pdf and Unclassified product details from Micro Commercial Components stock available at utmel
1最小包装量--
US1JFL详情
Micro Commercial Components US1JFL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
No. of B connections
1x
Connector version
straight
AWG
27/7
Cable use
Networks
Cable features
Flame-retardant,incl. detent,Flame-retardant,Halogen-free,UL-approved
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Blue
Cable design
Round
Halogen-free
有
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
US1JFL
Manufacturer
Rectron Semiconductor
Part Life Cycle Code
活跃
Ihs Manufacturer
RECTRON LTD
Risk Rank
5.56
JESD-609代码
e3
端子表面处理
Matte Tin (Sn)
屏蔽/屏蔽
S/FTP
峰值回流焊温度(摄氏度)
未说明
二极管类型
接收电极
达到SVHC
compliant
US1JFL拓展信息







哦! 它是空的。