Micro Crystal CC5V-32.768-TA-QC-020-9.0PF-MG03
- 收藏
- 对比
CC5V-32.768-TA-QC-020-9.0PF-MG03
1604-CC5V-32.768-TA-QC-020-9.0PF-MG03
无类别的
--
大陆
立即发货

MCYCC5V-32.768-TA-QC-020-9.0PF-MG03 (Alt: CC5V-32.768-TA-QC-020-9.0PF-MG03)
1最小包装量--
CC5V-32.768-TA-QC-020-9.0PF-MG03详情
Micro Crystal CC5V-32.768-TA-QC-020-9.0PF-MG03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Grey
With front ring
有
CC5V-32.768-TA-QC-020-9.0PF-MG03拓展信息







哦! 它是空的。