Micro Crystal CC7V
- 收藏
- 对比
CC7V
1604-CC7V
无类别的
--
大陆
立即发货

CC7V datasheet pdf and Unclassified product details from Micro Crystal stock available at utmel
1最小包装量--
添加到询价列表
CC7V详情
Micro Crystal CC7V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
0个相似型号
CC7V拓展信息







哦! 它是空的。