MT45W2MW16PFA-70WT详情
Micron MT45W2MW16PFA-70WT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
6 X 8 MM, 1 MM HEIGHT, 0.75 MM PITCH, VFBGA-48
Rohs Code
无
Manufacturer Part Number
MT45W2MW16PFA-70WT
Manufacturer
Micron Technology Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MICRON TECHNOLOGY INC
Risk Rank
5.88
Part Package Code
BGA
无铅代码
无
ECCN 代码
3A991.B.2.A
HTS代码
8542.32.00.41
Reach合规守则
unknown
引脚数量
48
MT45W2MW16PFA-70WT拓展信息
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron
Micron Technology Inc.
Micron Technology Inc.








哦! 它是空的。